ESD, DFN1006-2, 30V, 5V, 1A
ESD, DFN1006-2, 30V, 5V, 1A
ESD, DFN1006-2, 30V, 5V, 1A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD9BL0525PDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 100 watts |
| VC | 30 volts |