TVS DIODE 5VWM 20VC SOD882
TVS DIODE 5VWM 20VC SOD882
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
ESD DFN1006-2 0.5UA 5V UNIDIR Product overview: ESD9BL0522P from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5UA, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 0.5UA, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD9BL0522P can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD9BL0522PDKR-ND | 144-ESD9BL0522P |
| Product Name | TVS Diodes | 0.5UA 5V TVS Protection Diode |
| Configuration | Single | Single |
| Package | SOD-882 | Tape & Reel (TR) |
| Peak Pulse Power | 80 watts | 80 watts |
| VC | 20 volts |