ESD, DFN1006-2, 25V, 5V, 1A,
ESD, DFN1006-2, 25V, 5V, 1A,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD9BL0521P-AQCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 100 watts |
| VC | 25 volts |