TVS DIODE 5VWM 11.6VC SOD523
TVS DIODE 5VWM 11.6VC SOD523
TVS DIODE 5VWM 11.6VC SOD523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD5Z5V0DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 148 watts |
| VC | 11.6 volts |