8.4V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 3.3VWM 8.4VC SOD523
TVS DIODE 3.3VWM 8.4VC SOD523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD5Z3V3TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 134 watts |
| VC | 8.4 volts |