The DIW030N65K is an N-channel power MOSFET rated for 650 V drain-source voltage and 30 A continuous drain current at 25°C, housed in a TO-247 package. It features a maximum on-state resistance of 65 mΩ, a total gate charge of 104 nC, and is rated for 1567 mJ single-pulse avalanche energy. The device has a maximum junction temperature of 150°C and a thermal resistance from junction to case of less than 0.8 K/W. It is ESD protected, avalanche rated, and available in AEC-Q101 compliant or qualified versions. The part is RoHS compliant and packaged in tubes or cardboard trays.
MOSFET N-CH 650V 30A TO-247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIW030N65K-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |