Diotec Semiconductor Single FETs, MOSFETs DIT195N08

Description
N-Channel 85V 195A (Tc) 300W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 85V 195A (Tc) 300W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DIT195N08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DIT195N08-ND
Single FETs, MOSFETs 4878-DIT195N08-ND
N-Channel 85V 195A (Tc) 300W (Tc) Through Hole TO-220AB

N-Channel 85V 195A (Tc) 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DIT195N08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DIT195N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DIT195N08
MOSFET, TO-220AB, 85V, 195A, N

MOSFET, TO-220AB, 85V, 195A, N

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 4878-DIT195N08-ND DIT195N08
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details