The DIT095N08 is an N-channel power MOSFET in a TO-220AB package, rated for 80 V drain-source voltage and 95 A continuous drain current at 25°C, with a maximum power dissipation of 170 W. It features a typical on-state resistance of 6.6 mΩ, a junction temperature range of -55°C to 175°C, and is avalanche-rated with a single pulse energy of 529 mJ. The device is compliant with RoHS, REACH, and AEC-Q101 standards for automotive applications, with a case material meeting UL 94 V-0. It has a typical gate charge of 109 nC and switching times under 20 ns for turn-on delay and rise time.
N-Channel 80V 95A (Tc) 170W (Tc) Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIT095N08-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |