The DIT085N10 is an N-channel power MOSFET in a TO-220AB package, designed for DC/DC converters, power supplies, and industrial drives. It has a drain-source voltage rating of 100 V, a continuous drain current of 85 A at 25°C, and a maximum on-state resistance of 4.8 mΩ at V_GS = 10 V and I_D = 50 A. The device supports a peak drain current of 480 A, has an avalanche energy rating of 144 mJ, and operates with a junction temperature range of -55°C to 150°C. It is compliant with RoHS and AEC-Q101 standards. The package is marked with UL 94 V-0 material and has a weight of approximately 2.2 g.
MOSFET TO-220AB N 100V 85A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIT085N10-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |