DIT080N08 is an N-channel power MOSFET in a TO-220AB package rated for a drain-source voltage of 85 V and a continuous drain current of 80 A at 25°C. It has a maximum on-state resistance of 4.8 mΩ at 10 V gate-source voltage, a total gate charge of 75 nC, and an avalanche energy rating of 144 mJ. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of less than 2 K/W. It is compliant with AEC-Q101 when designated with the -Q suffix and meets RoHS, REACH, and UL 94 V-0 requirements. The package weight is approximately 2.2 g and it is packed in tubes or cardboard.
MOSFET N-CH 85V 80A TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIT080N08-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |