Diotec Semiconductor Single FETs, MOSFETs DIT080N08-AQ

Description
MOSFET N-CH 85V 110A TO-220-3
Request a Quote
Description
MOSFET N-CH 85V 110A TO-220-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DIT080N08-AQ is an N-channel power MOSFET in a TO-220AB package, rated for a drain-source voltage of 85 V and a continuous drain current of 80 A at 25°C. It has a maximum on-state resistance of 4.8 mΩ at Vₗₓ = 10 V and Iₓ = 50 A, with a total gate charge of 75 nC. The device supports single-pulse avalanche energy up to 144 mJ and operates with a junction temperature range of -55°C to +150°C. It is in AEC-Q101 qualification and complies with RoHS, REACH, and Conflict Minerals requirements. The package is rated for 260°C/10 s soldering and weighs approximately 2.2 g.

Datasheet Summary
Powered by GS/AI

The DIT080N08-AQ is an N-channel power MOSFET in a TO-220AB package, rated for a drain-source voltage of 85 V and a continuous drain current of 80 A at 25°C. It has a maximum on-state resistance of 4.8 mΩ at Vₗₓ = 10 V and Iₓ = 50 A, with a total gate charge of 75 nC. The device supports single-pulse avalanche energy up to 144 mJ and operates with a junction temperature range of -55°C to +150°C. It is in AEC-Q101 qualification and complies with RoHS, REACH, and Conflict Minerals requirements. The package is rated for 260°C/10 s soldering and weighs approximately 2.2 g.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DIT080N08-AQ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DIT080N08-AQ-ND
Single FETs, MOSFETs 4878-DIT080N08-AQ-ND
MOSFET N-CH 85V 110A TO-220-3

MOSFET N-CH 85V 110A TO-220-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DIT080N08-AQ-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
MOSFETs - 1689562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Dfn2020
View Details