Diotec Semiconductor Single FETs, MOSFETs DIT015N25

Description
MOSFET N-CH 250V 15A TO-220-3
Request a Quote
Description
MOSFET N-CH 250V 15A TO-220-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET with a drain-source voltage rating of 250 V and a continuous drain current of 15 A at 25°C, packaged in a TO-220AB case. It has a maximum on-state resistance of 70 mΩ, a power dissipation of 45 W, an avalanche energy rating of 320 mJ, and a maximum junction temperature of 175°C. The device is compliant with RoHS and features low gate charge, fast switching times, and avalanche capability.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET with a drain-source voltage rating of 250 V and a continuous drain current of 15 A at 25°C, packaged in a TO-220AB case. It has a maximum on-state resistance of 70 mΩ, a power dissipation of 45 W, an avalanche energy rating of 320 mJ, and a maximum junction temperature of 175°C. The device is compliant with RoHS and features low gate charge, fast switching times, and avalanche capability.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DIT015N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DIT015N25-ND
Single FETs, MOSFETs 4878-DIT015N25-ND
MOSFET N-CH 250V 15A TO-220-3

MOSFET N-CH 250V 15A TO-220-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DIT015N25-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 32488412 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details