The DIF120SIC022-AQ is a silicon carbide (SiC) MOSFET designed for high-efficiency power conversion in DC/DC converters, power supplies, and industrial drives. It is packaged in a TO-247-4L case with a weight of approximately 6 g, features a Kelvin source for reduced gate noise and fast switching, and is in AEC-Q101 qualification. The device has a drain-source voltage rating of 1200 V, continuous drain current of 120 A at 25°C, and a maximum junction temperature of 175°C. It exhibits a typical on-state resistance of 22.3 mΩ at 25°C, total gate charge of 269 nC, and supports avalanche operation. The case material meets UL 94 V-0, and it is compliant with RoHS, REACH, and Conflict Minerals regulations.
SICFET N-CH 1200V 120A TO-247-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIF120SIC022-AQ-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |