Diotec Semiconductor Single FETs, MOSFETs DIF065SIC030

Description
SICFET N-CH 650V 105A TO-247-4
Request a Quote
Description
SICFET N-CH 650V 105A TO-247-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DIF065SIC030 is a silicon carbide (SiC) MOSFET designed for high-efficiency power conversion in applications such as DC/DC converters, power supplies, and electric tools. It features a TO-247-4L package with a drain-source voltage rating of 650 V and a continuous drain current of 105 A at 25°C. The device has a maximum on-state resistance of 30 mΩ at 25°C, a gate-source threshold voltage range of 2.0 V to 4.0 V, and uses a Kelvin source for reduced gate noise and fast switching. It supports a maximum junction temperature of 175°C, has an avalanche-rated capability, and meets AEC-Q101 compliance when designated with the -Q suffix. The thermal resistance from junction to case is 0.21 K/W, and the package is rated UL 94 V-0.

Datasheet Summary
Powered by GS/AI

The DIF065SIC030 is a silicon carbide (SiC) MOSFET designed for high-efficiency power conversion in applications such as DC/DC converters, power supplies, and electric tools. It features a TO-247-4L package with a drain-source voltage rating of 650 V and a continuous drain current of 105 A at 25°C. The device has a maximum on-state resistance of 30 mΩ at 25°C, a gate-source threshold voltage range of 2.0 V to 4.0 V, and uses a Kelvin source for reduced gate noise and fast switching. It supports a maximum junction temperature of 175°C, has an avalanche-rated capability, and meets AEC-Q101 compliance when designated with the -Q suffix. The thermal resistance from junction to case is 0.21 K/W, and the package is rated UL 94 V-0.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DIF065SIC030-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DIF065SIC030-ND
Single FETs, MOSFETs 4878-DIF065SIC030-ND
SICFET N-CH 650V 105A TO-247-4

SICFET N-CH 650V 105A TO-247-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DIF065SIC030-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Igbt, Module, Dual N Channel, 1.2Kv, 1.6Ka; Continuous Collector Current Fuji Electric - 54W0199 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type TO-3
View Details
Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details