IC REG LINEAR -15V 100MA 8-SO
IC REG LINEAR -15V 100MA 8-SO
IC REG LINEAR -15V 100MA 8SO
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-DI79L15DABTR-ND | DI79L15DAB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Negative | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Special Features | Input Overcurrent Protection |