VR, D2PAK, -35V, -11.52V, -12.48
VR, D2PAK, -35V, -11.52V, -12.48
VR, D2PAK, -35V, -11.52V, -12.48
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 4878-DI7912D2TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Negative |
| Output Voltage Type | Fixed |
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Special Features | Over Temperature, Short Circuit |