IC REG LINEAR 3.3V 100MA TO92
IC REG LINEAR 3.3V 100MA TO92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-DI78L3.3ZAB-ND | DI78L3.3ZAB | DI78L3.3ZAB | DI78L3.3ZAB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Special Features | Over Temperature, Short Circuit |