IC REG LINEAR 6V 100MA TO92
IC REG LINEAR 6V 100MA TO92
IC REG LINEAR 6V 100MA TO92
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-DI78L06ZABTB-ND | DI78L06ZAB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Special Features | Over Temperature, Short Circuit |