P-Channel power MOSFET in an SO-8 package for DC/DC converters, power supplies, and synchronous rectifiers, with a drain-source voltage rating of -20 V, continuous drain current of -6.7 A, and on-state resistance of 40 mΩ at -4.5 V gate-source voltage. The device supports a maximum junction temperature of 150°C, features logic-level gate drive, low gate charge of 8.5 nC, and meets AEC-Q101 standards for automotive applications. The package is RoHS compliant, UL 94 V-0 rated, and mounted on a PCB with 625 mm² copper pad at the drain terminal.
MOSFET P-CH 20V 6.7A 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI6A7P02SQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |