The DI62061.8S2 is a low dropout fixed positive voltage regulator from Quarktwin Technology Ltd. It provides a fixed output voltage of 1.8V with a tolerance of ±2%. The device can handle a maximum output current of 200 mA and operates with an input voltage range up to 7.0V. The regulator features low power consumption, compatibility with low ESR capacitors, and includes a built-in current limiting circuit. It is suitable for applications such as high-efficiency linear regulation, active SCSI termination, and post-regulation for switch-mode DC-DC converters. The device is housed in a SOT-23 package and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for various commercial applications.
IC REG LINEAR 1.8V 200MA SOT23-3
IC REG LINEAR 1.8V 200MA SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-DI62061.8S2TR-ND | DI62061.8S2 | DI62061.8S2 | DI62061.8S2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Special Features | Input Overcurrent Protection |