Diotec Semiconductor Single FETs, MOSFETs DI5A7N65D1K

Description
MOSFET N-CH 650V 5.7A TO-252-3
Request a Quote
Description
MOSFET N-CH 650V 5.7A TO-252-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in a TO-252AA (D-PAK) package with a 650 V drain-source voltage, 5.7 A continuous drain current at 25°C, and a maximum on-state resistance of 430 mΩ. The device is avalanche-rated with 45 mJ single-pulse energy, has a maximum junction temperature of 150°C, and is ESD-protected. Thermal resistance from junction to case is 3.4 K/W, and junction to ambient is 50 K/W. It is available in a taped and reeled format, meets RoHS compliance, and is qualified to AEC-Q101 standard with the -Q suffix.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in a TO-252AA (D-PAK) package with a 650 V drain-source voltage, 5.7 A continuous drain current at 25°C, and a maximum on-state resistance of 430 mΩ. The device is avalanche-rated with 45 mJ single-pulse energy, has a maximum junction temperature of 150°C, and is ESD-protected. Thermal resistance from junction to case is 3.4 K/W, and junction to ambient is 50 K/W. It is available in a taped and reeled format, meets RoHS compliance, and is qualified to AEC-Q101 standard with the -Q suffix.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI5A7N65D1KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI5A7N65D1KTR-ND
Single FETs, MOSFETs 4878-DI5A7N65D1KTR-ND
MOSFET N-CH 650V 5.7A TO-252-3

MOSFET N-CH 650V 5.7A TO-252-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI5A7N65D1KTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
MOSFETs - 1333356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type DFN
View Details