TVS DIODE 5VWM 21VC DFN1006-3
TVS DIODE 5VWM 21VC DFN1006-3
TVS DIODE 5VWM 21VC DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-DI5315-02FDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-101, SOT-883 |
| Peak Pulse Power | 60 watts |
| VC | 21 volts |