Diotec Semiconductor FET, MOSFET Arrays DI4A5C06SQ

Description
DI4A5C06SQ
Request a Quote
Description
DI4A5C06SQ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DI4A5C06SQ is a dual N+P channel power MOSFET in a SO-8 package, designed for power management, MOSFET/IGBT driver, and Class-D audio amplifier applications. The device features a drain-source voltage rating of ±60 V, continuous drain current of 4.5 A (N-channel) and -3.5 A (P-channel), and maximum on-state resistance of 55 mΩ (N-channel) and 105 mΩ (P-channel). It supports a junction temperature range of -55°C to +150°C, with a power dissipation of 1.6 W mounted on a 625 mm² copper pad. The package complies with UL 94 V-0, RoHS, REACH, and AEC-Q101 standards. Thermal resistance from junction to case is less than 40 K/W, and junction to ambient is less than 78 K/W. The device is supplied taped and reeled, with a weight of approximately 0.1 g.

Datasheet Summary
Powered by GS/AI

DI4A5C06SQ is a dual N+P channel power MOSFET in a SO-8 package, designed for power management, MOSFET/IGBT driver, and Class-D audio amplifier applications. The device features a drain-source voltage rating of ±60 V, continuous drain current of 4.5 A (N-channel) and -3.5 A (P-channel), and maximum on-state resistance of 55 mΩ (N-channel) and 105 mΩ (P-channel). It supports a junction temperature range of -55°C to +150°C, with a power dissipation of 1.6 W mounted on a 625 mm² copper pad. The package complies with UL 94 V-0, RoHS, REACH, and AEC-Q101 standards. Thermal resistance from junction to case is less than 40 K/W, and junction to ambient is less than 78 K/W. The device is supplied taped and reeled, with a weight of approximately 0.1 g.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 4878-DI4A5C06SQTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
4878-DI4A5C06SQTR-ND
FET, MOSFET Arrays 4878-DI4A5C06SQTR-ND
DI4A5C06SQ

DI4A5C06SQ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI4A5C06SQTR-ND
Product Name FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products