DI320N04TL is an N-channel power MOSFET rated for 40 V drain-source voltage and 320 A continuous drain current, designed for DC/DC converters, power supplies, and industrial drives. It comes in a TOLL (HSOF-8) package, weighs approximately 2 g, and is mounted on a printed circuit board with a 6.45 cm² copper pad. The device has a maximum on-state resistance of 1.2 mΩ at 10 V gate-source voltage and 1.7 mΩ at 4.5 V, with a peak drain current of 1200 A. It supports single-pulse avalanche energy up to 529 mJ at 25 V and 46 A, and its junction temperature range is -55°C to +175°C. Thermal resistance from junction to case is less than 0.6 K/W. The device is RoHS compliant and AEC-Q101 compliant when designated with suffix -Q.
MOSFET N-CH 40V 320A 8-POWERSFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI320N04TLTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |