DI2A8N03PWK2 is a dual N-channel power MOSFET in a PowerQFN 2x2 package, designed for DC/DC converters, power supplies, and synchronous rectifiers. It has a drain-source voltage rating of 30 V, a continuous drain current of 2.8 A at 25°C, and a maximum on-state resistance of 72 mΩ at V_GS=4.5 V and I_D=2 A. The device features a low gate charge of 6.8 nC at V_GS=4.5 V and includes integrated gate protection. It operates with a junction temperature range of -55°C to +150°C and complies with RoHS and REACH regulations. The package is taped and reeled for surface-mount assembly, with a case material rated UL 94V-0 and MSL 1. The part is available in Commercial/industria
MOSFET 2N-CH 30V 2.8A 6QFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI2A8N03PWK2TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |