The DI2A2N100D1K-AQ is an N-channel power MOSFET in a TO-252AA (D-PAK) package, rated for a drain-source voltage of 1000 V and a continuous drain current of 2.2 A at 25°C. It features an on-state resistance of up to 6.8 Ω, an avalanche energy rating of 125 mJ, and is AEC-Q101 qualified. The device has a maximum junction temperature of 150°C, a gate-source voltage limit of ±25 V, and a thermal resistance junction-to-case of 4.2 K/W. It is supplied tape and reeled, complies with RoHS and UL 94 V-0, and has an MSL rating of 3.
MOSFET N-CH 1000V 2.2A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI2A2N100D1K-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |