The DI200N04D2 is an N-channel power MOSFET designed for DC/DC converters, power supplies, DC drives, and synchronous rectifiers. It is packaged in a TO-263AB (D2PAK) case with a weight of approximately 1.6 g. The device has a drain-source voltage rating of 40 V, a continuous drain current of 200 A at 25°C, and a power dissipation of 225 W. Its on-state resistance is less than 1.55 mΩ, and it supports a single-pulse avalanche energy of 625 mJ. The junction temperature range is -55°C to +150°C. The part is compliant with AEC-Q101 for automotive applications when marked with suffix -Q or -AQ, and meets RoHS (exemption 7a-I), REACH, and WEEE standards. It has an MSL rating of 3 and is supplied taped and reeled.
MOSFET N-CH 40V 200A TO-263-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI200N04D2TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |