Diotec Semiconductor Single FETs, MOSFETs DI1A5N60D1

Description
MOSFET N-CH 600V 1.5A TO-252-3
Request a Quote
Description
MOSFET N-CH 600V 1.5A TO-252-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET with 600 V drain-source breakdown voltage, 1.5 A continuous drain current, and on-state resistance less than 8 Ω, housed in a TO-252AA (D-PAK) package. It features avalanche energy rating of 30 mJ, junction temperature range of -55 to 150 °C, and is RoHS compliant with UL 94 V-0 case material. The device meets AEC-Q101 qualification for automotive applications when designated with suffix -Q. Thermal resistance from junction to case is 5 K/W, and junction to ambient is 100 K/W when mounted on a PCB with 6.45 cm² copper per terminal. Taped and reeled packaging contains 2500 units per 13" reel.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET with 600 V drain-source breakdown voltage, 1.5 A continuous drain current, and on-state resistance less than 8 Ω, housed in a TO-252AA (D-PAK) package. It features avalanche energy rating of 30 mJ, junction temperature range of -55 to 150 °C, and is RoHS compliant with UL 94 V-0 case material. The device meets AEC-Q101 qualification for automotive applications when designated with suffix -Q. Thermal resistance from junction to case is 5 K/W, and junction to ambient is 100 K/W when mounted on a PCB with 6.45 cm² copper per terminal. Taped and reeled packaging contains 2500 units per 13" reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI1A5N60D1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI1A5N60D1TR-ND
Single FETs, MOSFETs 4878-DI1A5N60D1TR-ND
MOSFET N-CH 600V 1.5A TO-252-3

MOSFET N-CH 600V 1.5A TO-252-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI1A5N60D1TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R140M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
Specs
Transistor Type MOSFET
View Details