The DI170N04D2-AQ is an N-channel power MOSFET in a TO-263AB (D2PAK) package, designed for DC/DC converters, power supplies, and synchronous rectifiers. It has a drain-source voltage rating of 40 V, continuous drain current of 170 A at 25°C, and a maximum junction temperature of 175°C. The device features an on-state resistance of up to 1.5 mΩ, avalanche energy rating of 395 mJ, and is AEC-Q101 qualified. It is lead-free, RoHS compliant, and housed in a UL 94 V-0 rated case with an MSL rating of 1. The package is tape and reel packaged for automated assembly.
MOSFET N-CH 40V 170A TO-263-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI170N04D2-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |