The DI100N04D1 is an N-channel power MOSFET rated for 40 V drain-source voltage and 100 A continuous drain current at 25°C, housed in a TO-252AA (D-PAK) package. It has a maximum on-state resistance of 4 mΩ at VGS = 10 V and ID = 30 A, with a power dissipation of 83.3 W. The device features avalanche ruggedness with a single-pulse avalanche energy of 164 mJ, a junction temperature range of -55°C to 175°C, and a thermal resistance from junction to case of less than 1.8 K/W. It is compliant with AEC-Q101 for automotive applications and meets RoHS requirements. The package is tape-and-reel mounted with MSL 3 rating and UL 94 V-0 case material.
MOSFET N-CH 40V 100A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI100N04D1TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |