DI075N08PQ is an N-channel power MOSFET for switching applications in DC/DC converters, power supplies, and motor drives. It comes in a QFN5x6 package, measures 5.0 mm x 6.0 mm, and has a maximum drain-source voltage of 80 V and continuous drain current of 75 A at 25°C. The on-state resistance is specified up to 4.0 mΩ at VGS = 10 V and ID = 55 A. The device is rated for a maximum junction temperature of 150°C, with an avalanche energy rating of 91.2 mJ and 100% avalanche tested. It features low gate charge of 89 nC, fast switching times, and is compliant with AEC-Q101 for automotive applications when designated with the -Q suffix. The package is UL 94 V-0 rated, RoHS compliant, and has a solder reflow profile of 260°C/10s with an MSL rating of 3.
MOSFET N-CH 80V 75A 8-POWERTDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI075N08PQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |