P-Channel Power MOSFET in TO-252AA (D-PAK) package, rated for 40 V drain-source voltage, 68 A continuous drain current at 25°C, and 65 W power dissipation. Features on-state resistance below 7.3 mΩ, avalanche energy rating of 101 mJ, and operating junction temperature range of -55to +175°C. Complies with AEC-Q101 for automotive applications and RoHS standards. Package is tape and reel, with MSL 3, and thermal resistance junction-to-case of 2.3 K/W.
MOSFET P-CH 40V 68A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI068P04D1TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |