The DI065N08D1 is an N-channel power MOSFET designed for DC/DC converters, power supplies, DC drives, and synchronous rectifiers. It is packaged in a TO-252AA (D-PAK) case, weighs approximately 0.32 g, and meets UL 94 V-0 for flammability. It has a drain-source voltage rating of 80 V, continuous drain current of 65 A at 25°C, and maximum power dissipation of 50.4 W. The on-state resistance is less than 7 mΩ at 10 V gate drive. The junction temperature range is -55°C to 150°C, with avalanche energy rating of 15 mJ. It is compliant with RoHS (exception 7a-I), REACH, and AEC-Q101 for automotive applications. Thermal resistance from junction to case is less than 2.4 K/W. It has a gate charge of 35 nC and switching times of 8.4 ns rise and 45 ns fall. The part is taped and reeled in quantities of 2500 per reel.
MOSFET N-CH 80V 65A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI065N08D1TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |