The DI060N10D1 is an N-channel power MOSFET designed for applications such as power factor correction, uninterruptible power supplies, and battery chargers. It is packaged in a TO-252AA (D-PAK) case, measures approximately 0.32 g in weight, and features a drain-source voltage rating of 100 V and a continuous drain current of 60 A at 25°C. The device has a maximum on-state resistance of 8.5 mΩ at V_GS = 10 V and I_D = 15 A, with a power dissipation of 54.3 W. It supports a maximum junction temperature of 150°C, includes avalanche energy rating of 132 mJ, and is compliant with RoHS and AEC-Q101 when marked with the -Q suffix. The part is taped and reeled with 2500 units per 13" reel.
MOSFET N-CH 100V 60A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI060N10D1TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |