DI060N06PQ is an N-channel power MOSFET in a QFN5x6 package for DC/DC converters and power supplies. It handles 60 A continuous drain current at 25°C with a 60 V drain-source voltage rating. On-state resistance is no more than 7.0 mΩ at 25°C and 20 A gate-source voltage. Single-pulse avalanche energy is 320 mJ. Power dissipation is 70 W, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is less than 1.78 K/W. The device has a total gate charge of 27 nC, turn-on delay of 8 ns, and turn-off delay of 29 ns. It complies with AEC-Q101 and RoHS, REACH, and WEEE standards. Packaged in tape and reel, weighing approximately 0.1 g.
MOSFET N-CH 60V 60A 8-POWERTDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI060N06PQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |