The DI050N04PT is an N-channel power MOSFET in a QFN3x3 package for use in power management, battery-powered devices, and load switching applications. It has a drain-source voltage rating of 40 V, a continuous drain current of 50 A at 25°C, and a drain-source on-state resistance of up to 5.7 mΩ at 10 V gate voltage. The device supports a maximum junction temperature of 175°C, has a single pulse avalanche energy of 103 mJ, and features a low gate charge of 70 nC. It is available in commercial/industria
MOSFET POWERQFN 3X3 N 40V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI050N04PTTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |