DI032N03PTK is an N-channel power MOSFET designed for power management and load switching in battery-powered devices, featuring a 30 V drain-source voltage, 32 A continuous drain current, and a maximum on-state resistance of 5 mΩ at 10 V gate-source voltage. It is packaged in a QFN3x3 case with a low profile and weighs approximately 0.1 g. The device supports a junction temperature range of -55°C to 150°C, has a thermal resistance from junction to case of less than 4.5 K/W, and meets AEC-Q101 compliance for automotive grade applications. It is RoHS compliant and features ESD-protected gate protection with a single pulse avalanche energy rating of 45 mJ.
MOSFET N-CH 30V 32A 8-POWERVDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI032N03PTKTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |