DI028N10PQ2 is a dual N-channel power MOSFET in a QFN5x6 package for DC/DC converters, power supplies, DC drives, and synchronous rectifiers. It has a drain-source voltage rating of 100 V, continuous drain current of 28 A at 25°C, and a maximum on-state resistance of 21 mΩ at V_GS = 10 V and I_D = 7 A. The device supports peak drain current of 130 A and has an avalanche energy rating of 15 mJ. It features a maximum junction temperature of 175°C, a thermal resistance junction-to-case of less than 3.8 K/W, and a package weight of approximately 0.1 g. The part is AEC-Q101 compliant, RoHS compliant, and meets UL 94 V-0 for flammability. Its MSL rating is 3, and it is supplied taped and reeled on a 13" reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI028N10PQ2TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |