Diotec Semiconductor Single FETs, MOSFETs DI025N06PT

Description
MOSFET N-CH 65V 25A 8-POWERVDFN
Request a Quote
Description
MOSFET N-CH 65V 25A 8-POWERVDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DI025N06PT is an N-channel power MOSFET in a QFN3x3 package, designed for power management and load switching in battery-powered devices. It has a drain-source voltage rating of 65 V, a continuous drain current of 25 A at 25°C, and a maximum power dissipation of 25 W. The on-state resistance is less than 20 mΩ at 10 V gate-source voltage. The device features a low gate charge of 9 nC, fast switching times, and a junction temperature range of -55°C to 150°C. The package is UL 94 V-0 rated, meets RoHS requirements, and has an MSL rating of 3. The part is AEC-Q101 compliant when marked with suffix -Q or qualified with suffix -AQ.

Datasheet Summary
Powered by GS/AI

The DI025N06PT is an N-channel power MOSFET in a QFN3x3 package, designed for power management and load switching in battery-powered devices. It has a drain-source voltage rating of 65 V, a continuous drain current of 25 A at 25°C, and a maximum power dissipation of 25 W. The on-state resistance is less than 20 mΩ at 10 V gate-source voltage. The device features a low gate charge of 9 nC, fast switching times, and a junction temperature range of -55°C to 150°C. The package is UL 94 V-0 rated, meets RoHS requirements, and has an MSL rating of 3. The part is AEC-Q101 compliant when marked with suffix -Q or qualified with suffix -AQ.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI025N06PTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI025N06PTTR-ND
Single FETs, MOSFETs 4878-DI025N06PTTR-ND
MOSFET N-CH 65V 25A 8-POWERVDFN

MOSFET N-CH 65V 25A 8-POWERVDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI025N06PTTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers