DI022N20PQ is an N-channel power MOSFET designed for DC/DC converters, power supplies, and synchronous rectifiers in commercial and industrial applications. It is packaged in a QFN5x6 (DFN5060) case with a thermal pad, measuring 5.0 mm x 6.0 mm. The device has a drain-source voltage rating of 200 V, continuous drain current of 22 A at 25°C, and a maximum power dissipation of 60 W. Its on-state resistance is typ. 42 mΩ at 10 V gate drive, with peak avalanche energy of 82 mJ. The MOSFET is 100% avalanche tested, features low gate charge (16 nC), and supports logic-level gate drive. It is AEC-Q101 compliant, RoHS compliant, and rated for junction temperatures from -55°C to +150°C.
MOSFET N-CH 200V 22A 8-POWERTDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI022N20PQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |