DI018C03PT is a dual complementary N- and P-channel power MOSFET in a QFN3x3 package, designed for power management and load switching in battery-powered devices. It features a drain-source voltage rating of ±30 V, continuous drain currents of 27 A and -18 A at 25°C, and on-resistances of less than 9.3 mΩ and 30.1 mΩ for the N- and P-channel devices respectively. The device has a low profile, fast switching times, and a total gate charge of 12 nC and 20 nC for the N- and P-channel components. It complies with AEC-Q101 for automotive applications and meets RoHS, REACH, and UL 94 V-0 standards. The package is tape-reeled, weighs approximately 0.1 g, and has a thermal resistance junction-to-case of less than 11.5 K/W.
MOSFET N/P-CH 30V 27A 8QFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI018C03PTTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |