Diotec Semiconductor Single FETs, MOSFETs DI017N06PQ

Description
MOSFET N-CH 60V 17A 8-POWERTDFN
Request a Quote
Description
MOSFET N-CH 60V 17A 8-POWERTDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DI017N06PQ is an N-channel power MOSFET designed for DC/DC converters, power supplies, and motor drives. It is packaged in a QFN5x6 (8-pin Power DFN) with a height of 1.1 mm and a thermal resistance from junction to case of 6 K/W. The device has a drain-source voltage rating of 60 V, continuous drain current of 17 A at 25°C, and on-state resistance of up to 33 mΩ at V_GS = 10 V and I_D = 15 A. It supports a maximum junction temperature of 175°C and has an avalanche energy rating of 3.7 mJ. The part is AEC-Q101 compliant and meets RoHS and UL 94 V-0 standards.

Datasheet Summary
Powered by GS/AI

DI017N06PQ is an N-channel power MOSFET designed for DC/DC converters, power supplies, and motor drives. It is packaged in a QFN5x6 (8-pin Power DFN) with a height of 1.1 mm and a thermal resistance from junction to case of 6 K/W. The device has a drain-source voltage rating of 60 V, continuous drain current of 17 A at 25°C, and on-state resistance of up to 33 mΩ at V_GS = 10 V and I_D = 15 A. It supports a maximum junction temperature of 175°C and has an avalanche energy rating of 3.7 mJ. The part is AEC-Q101 compliant and meets RoHS and UL 94 V-0 standards.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI017N06PQTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI017N06PQTR-ND
Single FETs, MOSFETs 4878-DI017N06PQTR-ND
MOSFET N-CH 60V 17A 8-POWERTDFN

MOSFET N-CH 60V 17A 8-POWERTDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI017N06PQTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Miscellaneous - 2MBI600VXA-120E-50 - 815076-2MBI600VXA-120E-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1220208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details