DI005C04PTK-AQ is a dual N+P channel power MOSFET in a QFN3x3 package, designed for power management and load switching in battery-powered devices. The N-channel MOSFET has a drain-source voltage rating of 40 V, continuous drain current of 15 A, and on-state resistance below 35 mΩ; the P-channel MOSFET has a drain-source voltage rating of -40 V, continuous drain current of -11 A, and on-state resistance below 60 mΩ. Both devices feature low gate charge, fast switching times, and are rated for junction and storage temperatures from -55°C to +150°C. The package measures 3 mm × 3 mm with a low profile and complies with AEC-Q101 qualification. The device is RoHS compliant, halogen-free, and supplied taped and reeled.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI005C04PTK-AQTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |