DIODE GP 18000V 0.02A AXIAL
Diode Standard 18000V 20mA Through Hole Axial
DIODE GEN PURP 18KV 20MA AXIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 4878-DD1800CT-ND | DD1800 |
| Product Name | Single Diodes | Single Diodes |
| Tj | -50 to 150 C (-58 to 302 F) |