DIOTEC SEMICONDUCTOR
CL40M35 -- PMIC - CURRENT REGULATION/MANAGEMENT
Diotec Semiconductor
PMIC - Current Regulation/Management
CL40M35
Description
CLD/CCR SMA 90V 40MA
-
Lingto Electronic Limited
Datasheet
Description
CLD/CCR SMA 90V 40MA
Datasheet
Suppliers
PMIC - Current Regulation/Management
CL40M35
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
CL40M35 |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2.5 amps
View Details
Package Type
Other; Tape & Reel (TR)
Output Voltage
1.8 to 3 volts
IOUT
0.1500 amps
View Details