DIOTEC SEMICONDUCTOR
CL20M45 -- CURRENT REGULATION/MANAGEMENT
Diotec Semiconductor
Current Regulation/Management
CL20M45
Description
CLD, SMB, 90V, 20mA
Description
CLD, SMB, 90V, 20mA
Datasheet
Suppliers
Current Regulation/Management
CL20M45
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
CL20M45 |
|
Product Name
|
Current Regulation/Management |
|
Package Type
|
Other; DO-214AA, SMB
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 36-BSOP (0.295", 7.50mm Width)
VIN
4.75 to 5.25 volts
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details
Output Voltage Type
Adjustable Output,Fixed Output
Package Type
Other; CFP,DIESALE,TO
Special Features
Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
Output Polarity
Positive
Special Features
Internal Current Limit; Current Limit
IOUT
0.1000 amps
View Details