Diotec Semiconductor Connectors,Interconnects BZX84C3V0

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Supplier Device Package: 529-MAPBGA (19x19) Voltage - Zener (Nom) (Vz): 8.2 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Supplier Device Package: 529-MAPBGA (19x19) Voltage - Zener (Nom) (Vz): 8.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Supplier Device Package: 529-MAPBGA (19x19) Voltage - Zener (Nom) (Vz): 8.2 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Supplier Device Package: 529-MAPBGA (19x19)
Voltage - Zener (Nom) (Vz): 8.2 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products