ZENER SOT23 18V 0.3W 2% Product overview: BZX84B18 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 300MW SOT23
DIODE ZENER 18V 300MW SOT23
DIODE ZENER 18V 300MW SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 287-BZX84B18 | 4878-BZX84B18TR-ND |
| Product Name | 18V 0.3W SOT23 Zener Diode | Single Zener Diodes |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | |
| VZ | 18 volts |