DIODE ZENER 75V 500MW SOD123F
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1157356-BZT52C75
Manufacturer Homepage: www.diotec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-BZT52C75TR-ND | 1157356-BZT52C75 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT52C75 |
| Tj | -50 to 150 C (-58 to 302 F) |