Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123F
DIODE ZENER 6.2V 500MW SOD123F
DIODE ZENER 6.2V 500MW SOD123F
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 4878-BZT52C6V2TR-ND |
| Product Name | Single Zener Diodes |
| Tj | -50 to 150 C (-58 to 302 F) |